Status: | Active |
---|---|
Series: | PIC16F18855 |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.31
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
1,789
in stock
|
Buy Now | |
element14
from US$1.45
|
1,789
in stock
|
Buy Now | |
Farnell
from US$1.45
|
1,789
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
130
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
Microchip Technology
from US$1.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Adjustable Internal Oscillator (1-32MHz) |
Peripheral Pin Select (PPS) |
2x 10-bit PWMs |
5x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
4x Configurable Logic Controller (CLC) |
10-bit ADC with Computation (ADC2) |
5-bit Digital to Analog Converter (DAC) |
Data Signal Modulator (DSM) |
Zero Cross Detect (ZCD) |
Cyclical Redundancy Check (CRC/SCAN) |
Windowed Watchdog Timer (WWDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
PIC16LF18855 (1.8V – 3.6V) |
PIC16F18855 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 5 |
Max 8 Bit Digital Timers | 3 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Board Design Files |
---|
PIC16F18855 IBIS Model |
PIC16LF18855 IBIS Model |
Brochures |
---|
PIC16F183XX and PIC16F188XX Sell Sheet |
PIC16F183XX and PIC16F188XX Sell Sheet (Traditional Chinese) |
Programming Specifications |
---|
PIC16(L)F188XX Memory Programming |
User Guides |
---|
MPLAB Xpress Evaluation Board User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Mcu, 8Bit, Pic16F, 32Mhz, Soic-28 | Newark Electronics |
MCU, 8BIT, PIC16F, 32MHZ, SOIC-28 | element14 |
MCU 8bit 32MHz 14KB Prog 5V SOIC-28 | RS |
IC: PIC microcontroller | Transfer Multisort Elektronik |
PIC16F Series 14 kB Flash 1 KB RAM 32 MHz SMT 8-Bit Microcontroller - SOIC-28 | Future Electronics |
MCU 8-Bit PIC16 PIC RISC 14KB Flash 2.5V/3.3V/5V 28-Pin SOIC Tube | Avnet America |
14KB, 1KB RAM, 256 EE, 25 I/O, DSM, ADC w/MathPak, WWDT, CRC/SCAN, CIPs | Microchip Technology |
Where can I find additional details, specifications and documents for a PIC16F18855-I/SO?
Additional datasheets, footprints and schematics for PIC16F18855-I/SO are listed on our Part Details page. You can also find images and similar parts to PIC16F18855-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F18855-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F18855-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F18855-I/SO fall under?
The PIC16F18855-I/SO is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F18855-I/SO when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F18855-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F18855-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F18855-I/SO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for PIC16F18855-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F18855-I/SO often in real-time on the comparison pages.
What if I can't find stock of PIC16F18855-I/SO?
You can fill out our help required form which you can use to request a quote for PIC16F18855-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.