Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
Internal 32MHz oscillator |
Integrated Capacitive mTouch Sensing Module |
Data Signal Modulator Module |
MI2C, SPI, EUSART w/auto baud |
2 ECCP & 2 CCP (Enhanced/Capture Compare PWM) |
Comparators with selectable Voltage Reference |
12 Channel 10b ADC with Voltage Reference |
25mA Source/Sink current I/O |
Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6) |
One 16-bit Timer (TMR1) |
Extended Watchdog Timer (EWDT) |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
On Board In-Circuit Debug |
Wide Operating Voltage (1.8V u2013 5.5V) |
Low Power PIC16LF182x/4x variants (1.8V u2013 3.6V) |
Standby Current (PIC16LF1847): 30 nA @ 1.8V, typical |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16F182x |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 8 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 14 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 1024 |
Data EEPROM (bytes) | 256 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 16 |
Pin Count | 18 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | LVD |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 32 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Comparator max speed (ns) | 200 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 5 |
SR Latch | Yes |
Temp Sensor | Yes |
Standard UART | 1 |
SPIā¢ | 2 |
I2C | 2 |
Max 8 Bit Digital Timers | 4 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 5 |
Capture/Compare/PWM (CCP) | 2 |
Enhanced Capture/Compare/PWM (ECCP) | 2 |
Motor Control PWM Channels | 4 |
SMPS PWM Channels | 4 |
Input Capture | 4 |
Max # PWM outputs (including complementary outputs) | 8 |
Number of PWM Time Bases | 3 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 4 |
Data Signal Modulator (DSM) | 1 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | In-Circuit Debug (ICD) |
MSSP | 2 |
InstructionWord | 14 |
Temperature Range | -40C to +125C |
Where can I find additional details, specifications and documents for a PIC16F1847T-E/SO?
Additional datasheets, footprints and schematics for PIC16F1847T-E/SO are listed on our Part Details page. You can also find images and similar parts to PIC16F1847T-E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1847T-E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1847T-E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1847T-E/SO fall under?
The PIC16F1847T-E/SO is listed under PIC16F1847.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1847T-E/SO when available in the PIC16F1847 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1847T-E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1847T-E/SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16F1847T-E/SO have stock available?
There is no stock from authorised distributors for PIC16F1847T-E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1847T-E/SO often in real-time on the comparison pages.
What if I can't find stock of PIC16F1847T-E/SO?
You can fill out our help required form which you can use to request a quote for PIC16F1847T-E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.