Status: | Active |
---|---|
Series: | PIC16F1847 |
RoHS: | Compliant |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
4,611
in stock
|
Buy Now | |
element14
from US$2.00
|
4,611
in stock
|
Buy Now | |
Farnell
from US$1.99
|
4,611
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.11
|
7
in stock
|
Buy Now | |
Microchip Technology
from US$1.63
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.99
|
-
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
Internal 32MHz oscillator |
Integrated Capacitive mTouch Sensing Module |
Data Signal Modulator Module |
MI2C, SPI, EUSART w/auto baud |
2 ECCP & 2 CCP (Enhanced/Capture Compare PWM) |
Comparators with selectable Voltage Reference |
12 Channel 10b ADC with Voltage Reference |
25mA Source/Sink current I/O |
Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6) |
One 16-bit Timer (TMR1) |
Extended Watchdog Timer (EWDT) |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
On Board In-Circuit Debug |
Wide Operating Voltage (1.8V – 5.5V) |
Low Power PIC16LF182x/4x variants (1.8V – 3.6V) |
Standby Current (PIC16LF1847): 30 nA @ 1.8V, typical |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 18 |
Low Power | Yes |
Pins | Packaging | 18 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (25) |
Errata |
---|
PIC16(L)F1847 Errata |
Brochures |
---|
PIC12F/PIC16F182X Microcontroller Product Overview |
MPLAB® X IDE Product Overview |
Core Independent Peripherals for 8-bit PIC(R) Microcontrollers Brochure |
Bootloader Sell Sheet |
Programming Specifications |
---|
PIC16F/LF1847/PIC12F/LF1840 Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.248 |
Shipping Weight (kg) | 2.2 |
Lead Count | 18 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8 Bit Microcontroller, Flash, Pic16F18Xx, 32 Mhz, 14 Kb, 1 Kb, 18, Dip Rohs Compliant: Yes |Microchip PIC16F1847-I/P | Newark Electronics |
MCU, 8BIT, PIC16, 32MHZ, DIP-18 | element14 |
MCU 8-Bit PIC16 14KB Flash 3.3V PDIP18 | RS |
IC: PIC microcontroller | Transfer Multisort Elektronik |
18 Pin, 14 KB Flash, 1 Kbytes RAM, 32 MHz Int. Osc, 16 I/0, Enh | Microchip Technology |
PIC16F Series 14 KB Flash 1 KB RAM 32 MHz 8-Bit Microcontroller - PDIP-18 | Future Electronics |
MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V/5V 18-Pin PDIP Tube | Avnet America |
MCU 8-Bit PIC16 PIC RISC 14KB Flash 3.3V/5V 18-Pin PDIP Tube | Microchip Technology Inc. PIC16F1847-I/P | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F1847-I/P?
Additional datasheets, footprints and schematics for PIC16F1847-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16F1847-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1847-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1847-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1847-I/P fall under?
The PIC16F1847-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1847-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1847-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1847-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1847-I/P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for PIC16F1847-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1847-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F1847-I/P?
You can fill out our help required form which you can use to request a quote for PIC16F1847-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.