Status: | Active |
---|---|
Series: | PIC16F18446 |
RoHS: | Compliant |
The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS).
PIC16F18446 Product Family Overview
Check out the Xpress Code Examples
Check out the GitHub Code Examples
Functional Safety:Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
67
in stock
|
Buy Now | |
Microchip Technology
from US$1.68
|
2,812
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
410
in stock
|
Buy Now | |
element14
from US$2.06
|
410
in stock
|
Buy Now | |
Farnell
from US$1.99
|
410
in stock
|
Buy Now | |
Distrelec
from US$2.50
|
183
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.07
|
27
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
-
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now |
Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels |
12-bit ADC with Computation (ADC2) |
5-bit Digital to Analog Converter (DAC) |
2 x Comparators |
Memory Access Partition (MAP) |
Device Information Area (DIA) |
2 x 10-bit PWMs |
4 x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
Hardware Limit Timer (HLT) |
Signal Measurement Timer (SMT) |
4 x Configurable Logic Controller (CLC) |
Data Signal Modulator (DSM) |
Zero Cross Detect (ZCD) |
Windowed Watchdog Timer (WWDT) |
eXtreme Low Power (XLP) |
IDLE and DOZE low power modes |
Peripheral Module Disable (PMD) |
Peripheral Pin Select (PPS) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
I2C/SPI |
EUSART |
PIC16LF18446 (1.8V – 3.6V) |
PIC16F18446 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 28 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 4 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 17 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Pins | Packaging | 20 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (22) |
Brochures |
---|
PIC16F18456 Sell Sheet |
Code Examples |
---|
Curiosity LPC Demo Code using PIC16F18446 |
Git Repository |
Programming Specifications |
---|
PIC16(L)F184XX Memory Programming |
User Guides |
---|
PIC16F18446 Sensor Board User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5129 |
Shipping Weight (kg) | 2.833333 |
Lead Count | 20 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
28KB, 2KB RAM, 256 EEPROM, 12b ADC2, Comparator, DAC, PWM, CCP, CLC, NCO, CWG, | Microchip Technology |
Mcu, 8Bit, Pic16, 32Mhz, Dip-20 | Newark Electronics |
MCU, 8BIT, PIC16, 32MHZ, DIP-20 | element14 |
Microchip Microcontroller PIC16 32MHz 28KB / 2KB DIP 8bit | Distrelec |
28KB, 2KB RAM, 2xPWMs, Comparator, DAC, | RS |
IC: PIC microcontroller | Transfer Multisort Elektronik |
14/20-PIN Full-Featured, Low Pin Count Microcontrollers with XLP | Future Electronics |
8-Bit Microcontroller with XLP RISC 28 Kbyte Flash 2 Kbyte SRAM 2.5V/3.3V/5V 20-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16F18446-I/P?
Additional datasheets, footprints and schematics for PIC16F18446-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16F18446-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F18446-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F18446-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F18446-I/P fall under?
The PIC16F18446-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F18446-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F18446-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F18446-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F18446-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for PIC16F18446-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F18446-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F18446-I/P?
You can fill out our help required form which you can use to request a quote for PIC16F18446-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.