Status: | Active |
---|---|
Series: | PIC16F1788 |
RoHS: | Compliant |
No distributors results available
Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
256 Bytes of EEPROM |
Internal 32MHz oscillator |
4 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart |
4 x Fast Comparators with selectable Voltage Reference |
2 x Operation Amplifiers (rail-to-rail in and out) |
11 x 12-bit ADC with Voltage Reference |
8-bit DAC |
3 x 5-bit DAC |
MI2C / SPI / EUSART w/auto baud |
3 x Compare-Capture-PWM |
Two 8-bit Timer (TMR0/TMR2) |
One 16-bit Timer (TMR1) |
Extended Watchdog Timer (EWDT) |
Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) |
25mA Source/Sink current I/O |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 28 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 3 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 12 |
Number of Op Amps | 2 |
Number of Comparators | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1600) |
Errata |
---|
PIC16(L)F1788/1789 Errata |
Board Design Files |
---|
PIC16F1788 IBIS Models |
PIC16LF1788 IBIS Models |
Brochures |
---|
Bootloader Sell Sheet |
Programming Specifications |
---|
PIC16(L)F178X Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
User Guides |
---|
PSMC Designer User's Guide |
PSMC Configuration GUI |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1016 |
Shipping Weight (kg) | 0.3325 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 6x6x0.9mm |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a PIC16F1788T-E/ML?
Additional datasheets, footprints and schematics for PIC16F1788T-E/ML are listed on our Part Details page. You can also find images and similar parts to PIC16F1788T-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1788T-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1788T-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1788T-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1788T-E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1788T-E/ML have stock available?
There is no stock from authorised distributors for PIC16F1788T-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1788T-E/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16F1788T-E/ML?
You can fill out our help required form which you can use to request a quote for PIC16F1788T-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.