Status: | Active |
---|---|
Series: | PIC16F1708 |
RoHS: | Compliant |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$1.10
|
-
|
Buy Now |
7 KB Flash Program Memory |
512 Bytes Data SRAM |
128 B of Non-volatile Data Storage |
18 I/O Pins |
Four 8-bit Timers / One 16-bit Timer |
2 x High-Speed Comparators |
2 x Op Amps |
12ch x 10-bit ADC |
One 8-bit DAC |
Zero Cross Detect |
2 x CCP / 2 x PWM |
1 x COG |
1 x EUSART |
1 x I2C/SPI |
3 x CLC |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Op Amps | 2 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Pins | Packaging | 20 | UQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
Data Sheets |
---|
PIC16(L)F170X/171X Cost Effective 8-Bit Intelligent Analog Flash MCU |
PIC16(L)F1704/8 14/20-Pin 8-Bit Advanced Analog Flash MCU |
Board Design Files |
---|
PIC16LF170x IBIS Models |
PIC16F170x IBIS Models |
Brochures |
---|
PIC16F170X/171X Sell Sheet |
PIC16F170X/171X Sell Sheet (Traditional Chinese) |
Bootloader Sell Sheet |
Code Examples |
---|
PIC16F1708_Curiosity |
Programming Specifications |
---|
PIC16(L)F170X Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0207 |
Shipping Weight (kg) | 0.065934 |
Lead Count | 20 |
Package Type | UQFN |
Package Width or Size | 4x4x0.5mm |
Soldering Composition | Matte Tin |
7KB Flash, 512B RAM, HS Comp, 10b ADC, OPAmp, 8b DAC, CCP, PWM, COG | Microchip Technology |
Where can I find additional details, specifications and documents for a PIC16F1708-I/GZ?
Additional datasheets, footprints and schematics for PIC16F1708-I/GZ are listed on our Part Details page. You can also find images and similar parts to PIC16F1708-I/GZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1708-I/GZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1708-I/GZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1708-I/GZ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1708-I/GZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1708-I/GZ have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for PIC16F1708-I/GZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1708-I/GZ often in real-time on the comparison pages.
What if I can't find stock of PIC16F1708-I/GZ?
You can fill out our help required form which you can use to request a quote for PIC16F1708-I/GZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.