Status: | Active |
---|---|
Series: | PIC16F1613 |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
8
in stock
|
Buy Now | |
Microchip Technology
from US$0.78
|
1,685
in stock
|
Buy Now | |
Farnell
from US$0.86
|
1,131
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Flash Program Memory with self read/write capability |
Enhanced Mid-Range Core, Internal 32MHz oscillator |
128 B of Non-volatile Data Storage |
2 x 24-bit Signal Measurement Timer (SMT) |
2 x Analog Comparators |
2 x Capture-Compare-PWM (CCP) |
8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference |
Complementary Waveform Generator (CWG): |
Zero Cross Detection (ZCD) |
Windowed Watchdog Timer (WWDT) |
CRC: 16-bit with DMA |
Power-On Reset (POR), Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 3.5 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | Yes |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (57) |
Code Examples |
---|
Peripheral Pin Select |
Xpress Code Examples |
Programming Specifications |
---|
PIC12(L)F1612/16(L)F161X Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
14-pin, 3.5KB Flash, 256 RAM, 32MHz Int. Osc, ZCD, WWDT, CRC | Microchip Technology |
MCU, 8BIT, PIC16, 32MHZ, SOIC-14 | Farnell |
8-Bit 3.5K Flash Microcontroller SOIC14 | RS |
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Soic-14 | Newark Electronics |
PIC16F Series 3.5 kB Flash 256 B RAM 32 MHz 8-Bit Microcontroller - SOIC-14 | Future Electronics |
MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 14-Pin SOIC | Avnet America |
14 SOIC .150in TUBE3.5KB Flash, 256 RAM, 32MHz Int. Osc, 10bit ADC, ZCD, WWDT, C | Microchip Technology Inc. PIC16F1613-I/SL | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F1613-I/SL?
Additional datasheets, footprints and schematics for PIC16F1613-I/SL are listed on our Part Details page. You can also find images and similar parts to PIC16F1613-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1613-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1613-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1613-I/SL fall under?
The PIC16F1613-I/SL is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1613-I/SL when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1613-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1613-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1613-I/SL have stock available?
Authorised distributors including Microchip Technology, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for PIC16F1613-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1613-I/SL often in real-time on the comparison pages.
What if I can't find stock of PIC16F1613-I/SL?
You can fill out our help required form which you can use to request a quote for PIC16F1613-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.