Status: | Active |
---|---|
Series: | PIC16F1613 |
RoHS: | Compliant |
Flash Program Memory with self read/write capability |
Enhanced Mid-Range Core, Internal 32MHz oscillator |
128 B of Non-volatile Data Storage |
2 x 24-bit Signal Measurement Timer (SMT) |
2 x Analog Comparators |
2 x Capture-Compare-PWM (CCP) |
8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference |
Complementary Waveform Generator (CWG): |
Zero Cross Detection (ZCD) |
Windowed Watchdog Timer (WWDT) |
CRC: 16-bit with DMA |
Power-On Reset (POR), Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 3.5 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | Yes |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
Code Examples |
---|
Peripheral Pin Select |
Xpress Code Examples |
Programming Specifications |
---|
PIC12(L)F1612/16(L)F161X Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0417 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
14-pin, 3.5KB Flash, 256 RAM, 32MHz Int. Osc, ZCD, WWDT, CRC | Microchip Technology |
PIC16F1613-E/ML,8bit PIC Microcontroller,32MHz,2048 words Flash,16-Pin QFN | Microchip Technology Inc. PIC16F1613-E/ML | RS Americas |
MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 16-Pin QFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16F1613-E/ML?
Additional datasheets, footprints and schematics for PIC16F1613-E/ML are listed on our Part Details page. You can also find images and similar parts to PIC16F1613-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1613-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1613-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1613-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1613-E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1613-E/ML have stock available?
Authorised distributors including Microchip Technology, RS Americas and Avnet America have stock available or on a lead time for PIC16F1613-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1613-E/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16F1613-E/ML?
You can fill out our help required form which you can use to request a quote for PIC16F1613-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.