Status: | Active |
---|---|
Series: | PIC16F1579 |
RoHS: | Compliant |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
1,439
in stock
|
Buy Now | |
element14
from US$9.69
|
1,439
in stock
|
Buy Now | |
Farnell
from US$1.85
|
1,439
in stock
|
Buy Now | |
Microchip Technology
from US$1.38
|
232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.72
|
51
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$2.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
High Endurance Flash memory in lower byte of last 128 addresses of Program Memory (100,000 Writes min.) |
Internal clock speeds from 31kHz to 32MHz |
4x Standalone 16-bit PWMs |
Complementary Waveform Generator (CWG) |
12 Channel 10-bit ADC with Voltage Reference |
5-bit Digital to Analog Converter (DAC) |
2x Comparator |
2x 8-bit Timers (TMR0/TMR2) |
1x 16-bit Timer (TMR1) |
Four additional 16-bit Timers available using the 16-bit PWMs |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Programming Specifications |
---|
PIC16(L)F157X Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5129 |
Shipping Weight (kg) | 2.833333 |
Lead Count | 20 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8 Bit Microcontroller, Flash, Pic16F, 32 Mhz, 14 Kb, 1 Kb, 20, Dip Rohs Compliant: Yes |Microchip PIC16F1579-I/P | Newark Electronics |
MCU, 8BIT, PIC16F, 32MHZ, DIP-20 | element14 |
14KB, 1KB RAM, HEF, 16b PWM, Comparator, 10b ADC, 5b DAC, CWG, PPS, EUSART | Microchip Technology |
MCU 8-bit 32 MHz 14KB Prog 5V PDIP-20 | RS |
IC: PIC microcontroller | Transfer Multisort Elektronik |
PIC16F Series 14 kB Flash 1 kB RAM 32 MHz 8-Bit Microcontroller - DIP-20 | Future Electronics |
MCU 8-Bit PIC16 PIC RISC 14KB Flash 3.3V/5V 20-Pin PDIP Tube | Avnet America |
14KB, 1KB RAM, HEF, 16b PWM, Comparator, 10b ADC, 5b DAC | Microchip Technology Inc. PIC16F1579-I/P | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F1579-I/P?
Additional datasheets, footprints and schematics for PIC16F1579-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16F1579-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1579-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1579-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1579-I/P fall under?
The PIC16F1579-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1579-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1579-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1579-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1579-I/P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and RS have stock available or on a lead time for PIC16F1579-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1579-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F1579-I/P?
You can fill out our help required form which you can use to request a quote for PIC16F1579-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.