Status: | Active |
---|---|
Series: | PIC16F15325 |
RoHS: | Compliant |
PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications.
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.03
|
3,070
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
1,629
in stock
|
Buy Now | |
element14
from US$1.36
|
1,629
in stock
|
Buy Now | |
Farnell
from US$1.16
|
1,629
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
221
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
eXtreme Low Power (XLP) |
IDLE and DOZE low power modes |
Peripheral Module Disable (PMD) |
Peripheral Pin Select (PPS) |
4x 10-bit PWMs |
2x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
4x Configurable Logic Controller (CLC) |
11 Channel 10-bit ADC with Voltage Reference |
5-bit Digital to Analog Converter (DAC) |
2x Comparators |
1x 8-bit Timers (TMR0/TMR2) |
2x 16-bit Timer (TMR1) |
Window Watchdog Timer (WWDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
PIC16LF15325 (1.8V – 3.6V) |
PIC16F15325 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | Yes |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
Data Sheets |
---|
PIC16(L)F153XX Cost-Effective 8 to 48-Pins Microcontroller Product Brief |
PIC16(L)F15325/45 Full-Featured 14/16/20-Pin MCUs Data Sheet |
Brochures |
---|
PIC16F15386 Family Sell Sheet |
Programming Specifications |
---|
PIC16(L)F153XX Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
14KB, 1KB RAM, 12x I/O, 4xPWMs, Comp, DAC, ADC, CWG, 2xEUSART, SPI/I2C | Microchip Technology |
Mcu, 8Bit, 32Mhz, Dip-14 | Newark Electronics |
MCU, 8BIT, 32MHZ, DIP-14 | element14 |
IC: PIC microcontroller | Transfer Multisort Elektronik |
14KB, 1KB RAM, 4xPWMs, Comparator, DAC, | RS |
PIC16F15325 Series 8-Bit 32MHz 14KB FLASH Microcontroller IC PDIP-14 | Future Electronics |
MCU 8-Bit PIC16F PIC RISC 14KB Flash 2.3V to 5.5V 14-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16F15325-I/P?
Additional datasheets, footprints and schematics for PIC16F15325-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16F15325-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F15325-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F15325-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F15325-I/P fall under?
The PIC16F15325-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F15325-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F15325-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F15325-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F15325-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PIC16F15325-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F15325-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F15325-I/P?
You can fill out our help required form which you can use to request a quote for PIC16F15325-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.