Status: | Active |
---|---|
Series: | PIC16F1527 |
RoHS: | Compliant |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.34
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.00
|
4,957
in stock
|
Buy Now | |
Chip One Stop
from US$2.02
|
1,838
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
446
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.47
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
-
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
element14
from US$2.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
128 B of Non-volatile Data Storage |
Internal 16MHz oscillator |
2x (MI2C, SPI, EUSART w/auto baud) |
Ten CCP (Capture Compare PWM) Module |
30 Channel 10-bit ADC with Voltage Reference |
25mA Source/Sink current I/O |
Six 8-bit Timers (TMR0/2/4/6/8/10) |
Three 16-bit Timer (TMR1/3/5) |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) |
In Circuit Serial Programming (ICSP) |
In-Circuit Debug |
Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 28 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 10 |
Max 8 Bit Digital Timers | 6 |
Number of ADCs | 1 |
ADC Channels | 30 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Brochures |
---|
PIC16F151X/152X Microcontroller Product Overview |
MPLAB® X IDE Product Overview |
Bootloader Sell Sheet |
Programming Specifications |
---|
PIC16(L)F151X/152X Memory Programming Specification |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
64-pin, 28KB Flash, 1536B RAM, 10-bit ADC, 10xCCP, 2xSPI, 2xMI2C, 2xEUSART | Microchip Technology |
PIC16F Series 28 kB Flash 1536 B RAM 20 MHz 8-Bit Microcontroller - TQFP-64 | Future Electronics |
IC: PIC microcontroller | Transfer Multisort Elektronik |
8 Bit Microcontroller, Flash, Pic16F152X, 20 Mhz, 28 Kb, 1.5 Byte, 64, Tqfp Rohs Compliant: Yes |Microchip PIC16F1527-I/PT | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 28KB Flash 3.3V/5V 64-Pin TQFP Tray | Avnet America |
IC, MCU, nanoWatt,8-Bit, Flash, 28KB,5MIPS,2.3-5.5V,30-CH, 10-Bit A/D, TQFP-64 | Microchip Technology Inc. PIC16F1527-I/PT | RS Americas |
MCU, 8BIT, PIC16, 20MHZ, TQFP-64 | element14 |
Where can I find additional details, specifications and documents for a PIC16F1527-I/PT?
Additional datasheets, footprints and schematics for PIC16F1527-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC16F1527-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1527-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1527-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1527-I/PT fall under?
The PIC16F1527-I/PT is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1527-I/PT when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1527-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1527-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1527-I/PT have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PIC16F1527-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1527-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC16F1527-I/PT?
You can fill out our help required form which you can use to request a quote for PIC16F1527-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.