Status: | Active |
---|---|
Series: | PIC16F1503 |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.78
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
element14
from US$0.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
128 B of Non-volatile Data Storage |
Internal 16MHz oscillator |
4x Standalone PWM |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
2x Configurable Logic Cell (CLC) |
Integrated Temperature Indicator |
8 Channel 10-bit ADC with Voltage Reference |
5-bit Digital to Analog Converter (DAC) |
MI2C, SPI |
25mA Source/Sink current I/O |
2x 8-bit Timers (TMR0/TMR2) |
1x 16-bit Timer (TMR1) |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
In-Circuit Debug using a Debug Header |
Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 3.5 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | Yes |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (57) |
Data Sheets |
---|
PIC16(L)F1503 14-Pin Flash, 8-Bit MCU Data Sheet |
PIC12F1501/16F1503/7/8/9 High-Temperature Data Sheet |
Board Design Files |
---|
PIC16F150X IBIS Model |
Brochures |
---|
MPLAB® X IDE Product Overview |
Core Independent Peripherals for 8-bit PIC(R) Microcontrollers Brochure |
PIC1XF150X/155X Sell Sheet |
Bootloader Sell Sheet |
Programming Specifications |
---|
PIC12(L)F1501/PIC16(L)F150X Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
3.5KB Flash, 128B RAM, 12 I/O, CLC, CWG, NCO, 10-bit ADC, 2.3V-5.5V | Microchip Technology |
Mcu, 8Bit, Pic16, 20Mhz, Soic-14 | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V/5V 14-Pin SOIC N Tube | Avnet America |
3.5KB Flash, 128B RAM, 12 I/O, CLC, CWG, NCO, 10-bit ADC14 SOIC .150in TUBE | Microchip Technology Inc. PIC16F1503-E/SL | RS Americas |
MCU, 8BIT, PIC16, 20MHZ, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a PIC16F1503-E/SL?
Additional datasheets, footprints and schematics for PIC16F1503-E/SL are listed on our Part Details page. You can also find images and similar parts to PIC16F1503-E/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1503-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1503-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1503-E/SL fall under?
The PIC16F1503-E/SL is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1503-E/SL when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1503-E/SL you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1503-E/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1503-E/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PIC16F1503-E/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1503-E/SL often in real-time on the comparison pages.
What if I can't find stock of PIC16F1503-E/SL?
You can fill out our help required form which you can use to request a quote for PIC16F1503-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.