Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.21
|
No stock
|
Buy Now | |
Future Electronics
from US$2.18
|
402
in stock
|
Buy Now | |
Microchip Technology
from US$1.77
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
RS Americas
from US$3.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Family | Baseline 8-bit |
---|---|
Part Family | PIC16C62x |
Part Prefix | PIC16C |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 40 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | OTP |
Program Memory Size (KB) | 0.875 |
Program Memory Size (KWords) | 0.5 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 96 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 13 |
Pin Count | 18 |
Brown Out Reset (BOR) | None |
Low Voltage Detection (LVD) | None |
Internal Oscillator | 4 MHz |
Number of Comparators | 2 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | NO |
Max 8 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 1 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
InstructionWord | 14 |
Temperature Range | -40C to +85C |
PIC16C Series 896 B Flash 96 B SRAM SMT 8-Bit Microcontroller - SSOP-20 | Future Electronics |
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant: Yes |Microchip PIC16C620A-04I/SS | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 896byte EPROM 3.3V/5V 20-Pin SSOP Tube | Avnet America |
896 B OTP, 96 RAM, 13 I/O20 SSOP .209in TUBE | Microchip Technology Inc. PIC16C620A-04I/SS | RS Americas |
MCU, 8BIT, PIC16, 4MHZ, SSOP-20 | Farnell |
Where can I find additional details, specifications and documents for a PIC16C620A-04I/SS?
Additional datasheets, footprints and schematics for PIC16C620A-04I/SS are listed on our Part Details page. You can also find images and similar parts to PIC16C620A-04I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16C620A-04I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16C620A-04I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16C620A-04I/SS fall under?
The PIC16C620A-04I/SS is listed under PIC16C620A.
Can I view similar or alternative parts?
You can view similar parts to PIC16C620A-04I/SS when available in the PIC16C620A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16C620A-04I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16C620A-04I/SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16C620A-04I/SS have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC16C620A-04I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16C620A-04I/SS often in real-time on the comparison pages.
What if I can't find stock of PIC16C620A-04I/SS?
You can fill out our help required form which you can use to request a quote for PIC16C620A-04I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.