Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | Baseline 8-bit |
---|---|
Part Family | PIC16C5x |
Part Prefix | PIC16C |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 40 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | OTP |
Program Memory Size (KB) | 1.5 |
Program Memory Size (KWords) | 1 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 25 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 12 |
Pin Count | 18 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 4 MHz |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | NO |
Max 8 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 1 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
InstructionWord | 12 |
Temperature Range | -40C to +125C |
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant: Yes |Microchip PIC16C56A-04E/SO | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 1KB EPROM 5V 18-Pin SOIC W Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16C56A-04E/SO?
Additional datasheets, footprints and schematics for PIC16C56A-04E/SO are listed on our Part Details page. You can also find images and similar parts to PIC16C56A-04E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16C56A-04E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16C56A-04E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16C56A-04E/SO fall under?
The PIC16C56A-04E/SO is listed under PIC16C56A.
Can I view similar or alternative parts?
You can view similar parts to PIC16C56A-04E/SO when available in the PIC16C56A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16C56A-04E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16C56A-04E/SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16C56A-04E/SO have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for PIC16C56A-04E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16C56A-04E/SO often in real-time on the comparison pages.
What if I can't find stock of PIC16C56A-04E/SO?
You can fill out our help required form which you can use to request a quote for PIC16C56A-04E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.