Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
High Endurance Flash Memory (HEF) |
128 B of Non-volatile Data Storage |
Internal clock speeds from 31kHz to 32MHz |
3x Standalone 16-bit PWMs |
Complementary Waveform Generator (CWG) |
4 Channel 10-bit ADC with Voltage Reference |
5-bit Digital to Analog Converter (DAC) |
Comparator |
2x 8-bit Timers (TMR0/TMR2) |
1x 16-bit Timer (TMR1) |
Three additional 16-bit Timers available using the 16-bit PWMs |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16F157X |
Part Prefix | PIC12F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 8 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 1.75 |
Program Memory Size (KWords) | 1 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 128 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 6 |
Pin Count | 8 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 32 MHz, 32 kHz |
Internal Osc better than 1% accuracy | True |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 1 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 5 |
Temp Sensor | Yes |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 4 |
Watch Dog Timers (WDT) | Yes |
Timers | 6 |
Stand alone PWM | 3 |
Max # PWM outputs (including complementary outputs) | 4 |
Number of PWM Time Bases | 3 |
PWM Max Resolution (bits) | 16 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
Focus | True |
Keydifferences | 16-bit PWMs |
Include in Focus Product Selector Guide | True |
Temperature Range | -40C to +85C |
1.75KB, 128 RAM, 16-bit PWM, Comparator, DAC, ADC, CWG | Microchip Technology Inc. PIC12LF1571T-I/MF | RS Americas |
MCU 8-Bit PIC12 PIC RISC 1.75KB Flash 2.5V/3.3V 8-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PIC12LF1571T-I/MF?
Additional datasheets, footprints and schematics for PIC12LF1571T-I/MF are listed on our Part Details page. You can also find images and similar parts to PIC12LF1571T-I/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12LF1571T-I/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12LF1571T-I/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12LF1571T-I/MF fall under?
The PIC12LF1571T-I/MF is listed under PIC12F1571.
Can I view similar or alternative parts?
You can view similar parts to PIC12LF1571T-I/MF when available in the PIC12F1571 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12LF1571T-I/MF you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12LF1571T-I/MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC12LF1571T-I/MF have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC12LF1571T-I/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12LF1571T-I/MF often in real-time on the comparison pages.
What if I can't find stock of PIC12LF1571T-I/MF?
You can fill out our help required form which you can use to request a quote for PIC12LF1571T-I/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.