Status: | Active |
---|---|
Series: | PIC12F635 |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.76
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$1.31
|
5,365
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
211
in stock
|
Buy Now | |
element14
from US$1.89
|
211
in stock
|
Buy Now | |
Farnell
from US$1.68
|
211
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
81
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
KEELOQ® ,PLVD, 128 bytes of EEPROM data memory |
MPLAB® ICD programming support or debugging support with optional header adapter |
8 MHz Internal oscillator software programmable |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 1.75 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
PIC12F635/PIC16F636/PIC16F639 Data Sheet |
Board Design Files |
---|
PIC12F635 IBIS Model |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
START NOW with Small Flash PIC® Microcontrollers |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC12F6XX/16F6XX Memory Programming Specification |
Supporting Collateral |
---|
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8 PIN, 1.75 KB Enh Flash, 64 RAM, 6 I/O | Microchip Technology |
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Dip Rohs Compliant: Yes |Microchip PIC12F635-I/P | Newark Electronics |
MCU, 8BIT, PIC12, 20MHZ, DIP-8 | element14 |
8-Pin, 1.75 KB Flash, 64 RAM, 6 I/O | Microchip Technology Inc. PIC12F635-I/P | RS Americas |
Micro,PIC,1.8KB Fl,DIP8,PIC12F635-I/P | RS |
MCU 8-bit PIC12 PIC RISC 1.75KB Flash 2.5V/3.3V/5V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC12F635-I/P?
Additional datasheets, footprints and schematics for PIC12F635-I/P are listed on our Part Details page. You can also find images and similar parts to PIC12F635-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F635-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F635-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F635-I/P fall under?
The PIC12F635-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC12F635-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F635-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F635-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F635-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PIC12F635-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F635-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC12F635-I/P?
You can fill out our help required form which you can use to request a quote for PIC12F635-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.