Status: | Active |
---|---|
Series: | PIC12F635 |
RoHS: | Compliant |
KEELOQ® ,PLVD, 128 bytes of EEPROM data memory |
MPLAB® ICD programming support or debugging support with optional header adapter |
8 MHz Internal oscillator software programmable |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 1.75 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | DFN-S |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
PIC12F635/PIC16F636/PIC16F639 Data Sheet |
Board Design Files |
---|
PIC12F635 IBIS Model |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
START NOW with Small Flash PIC® Microcontrollers |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC12F6XX/16F6XX Memory Programming Specification |
Supporting Collateral |
---|
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0769 |
Shipping Weight (kg) | 0.133333 |
Lead Count | 8 |
Package Type | DFN-S |
Package Width or Size | 6x5x0.9mm |
Soldering Composition | Matte Tin |
8 PIN, 1.75 KB Enh Flash, 64 RAM, 6 I/O | Microchip Technology |
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Dfn-8 | Newark Electronics |
MCU 8-bit PIC12 PIC RISC 1.75KB Flash 2.5V/3.3V/5V 8-Pin DFN-S EP Tube | Avnet America |
1.75 KB Flash, 64 RAM, 6 I/O | Microchip Technology Inc. PIC12F635-I/MF | RS Americas |
Where can I find additional details, specifications and documents for a PIC12F635-I/MF?
Additional datasheets, footprints and schematics for PIC12F635-I/MF are listed on our Part Details page. You can also find images and similar parts to PIC12F635-I/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F635-I/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F635-I/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F635-I/MF fall under?
The PIC12F635-I/MF is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC12F635-I/MF when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F635-I/MF you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F635-I/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F635-I/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for PIC12F635-I/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F635-I/MF often in real-time on the comparison pages.
What if I can't find stock of PIC12F635-I/MF?
You can fill out our help required form which you can use to request a quote for PIC12F635-I/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.