Status: | Active |
---|---|
Series: | PIC12F617 |
RoHS: | Compliant |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
2,757
in stock
|
Buy Now | |
RS
from US$0.97
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
2,757
in stock
|
Buy Now | |
element14
from US$0.98
|
2,757
in stock
|
Buy Now | |
Avnet Silica
-
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
Microchip Technology
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Self Read-Write Flash Program Memory |
Internal 4/8MHz oscillator |
Comparator with hysterisis (user configurable) |
Mid-Range core with 35 Instruction, 8 Stack Levels |
25mA Source/Sink current I/O |
Two 8-bit Timer (TMR0/TMR2) |
One 16-bit Timer (TMR1) |
Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Enhanced Capture Compare PWM (Pulse Width Modulation) |
Wide Operating Voltage (2.0V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 3.5 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
PIC12F609/HV609, PIC12F615/HV615, PIC12F617 8-Pin Flash-Based 8-Bit CMOS MCU |
PIC12F617 8-Pin, 8-Bit Flash Microcontroller Product Brief |
Errata |
---|
Timer1 Module Data Sheet Errata |
PIC12F609/615/617/PIC12HV609/615 Silicon Errata and Data Sheet Clarification |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Intelligent Lighting Solutions Brochure |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
PIC12F609/12F615/16F610/16F616/ PIC12HV609/12HV615/16HV610/16HV616 MemoryProgram |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
8bit MCU 3.5KB Self Read/Write Flash, 12 | RS |
Mcu, Aec-Q100, 8Bit, Pic12, 20Mhz, Soic-8 Rohs Compliant: Yes |Microchip PIC12F617T-I/SN | Newark Electronics |
MCU, AUTO, 8BIT, PIC12, 20MHZ, SOIC-8 | element14 |
MCU 8-bit PIC12 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet Silica |
PIC12F Series 3.5 kB Flash 128 B SRAM SMT 8-Bit Microcontroller - SOIC-8 | Future Electronics |
8 Pin, 3.5 KB Flash, 128 bytes RAM, 8 MHz Int. Osc, 6 | Microchip Technology |
3.5KB Self Read/Write Flash, 128B RAM, 6 I/O, 8MHz Internal Oscillator, SOIC-8 | Microchip Technology Inc. PIC12F617T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a PIC12F617T-I/SN?
Additional datasheets, footprints and schematics for PIC12F617T-I/SN are listed on our Part Details page. You can also find images and similar parts to PIC12F617T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F617T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F617T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F617T-I/SN fall under?
The PIC12F617T-I/SN is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC12F617T-I/SN when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F617T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F617T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F617T-I/SN have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for PIC12F617T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F617T-I/SN often in real-time on the comparison pages.
What if I can't find stock of PIC12F617T-I/SN?
You can fill out our help required form which you can use to request a quote for PIC12F617T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.