Status: | Active |
---|---|
Series: | PIC12F617 |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.89
|
14,695
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now |
Self Read-Write Flash Program Memory |
Internal 4/8MHz oscillator |
Comparator with hysterisis (user configurable) |
Mid-Range core with 35 Instruction, 8 Stack Levels |
25mA Source/Sink current I/O |
Two 8-bit Timer (TMR0/TMR2) |
One 16-bit Timer (TMR1) |
Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Enhanced Capture Compare PWM (Pulse Width Modulation) |
Wide Operating Voltage (2.0V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 3.5 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
PIC12F609/HV609, PIC12F615/HV615, PIC12F617 8-Pin Flash-Based 8-Bit CMOS MCU |
PIC12F617 8-Pin, 8-Bit Flash Microcontroller Product Brief |
Errata |
---|
Timer1 Module Data Sheet Errata |
PIC12F609/615/617/PIC12HV609/615 Silicon Errata and Data Sheet Clarification |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Intelligent Lighting Solutions Brochure |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
PIC12F609/12F615/16F610/16F616/ PIC12HV609/12HV615/16HV610/16HV616 MemoryProgram |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
8 Pin, 3.5 KB Flash, 128 bytes RAM, 8 MHz Int. Osc, 6 I/O | Microchip Technology |
PIC12F Series 3.5 kB Flash 128 B SRAM SMT 8-Bit Microcontroller - MSOP-8 | Future Electronics |
Microcontroller Mcu, 8 Bit, Pic12, 20Mhz, Msop-8 | Newark Electronics |
MCU 8-bit PIC12 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 8-Pin MSOP Tube | Avnet America |
3.5KB Self Read/Write Flash, 128B RAM, 6 I/O, 8MHz Internal Oscillator, MSOP-8 | Microchip Technology Inc. PIC12F617-E/MS | RS Americas |
MCU, 8BIT, PIC12, 20MHZ, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a PIC12F617-E/MS?
Additional datasheets, footprints and schematics for PIC12F617-E/MS are listed on our Part Details page. You can also find images and similar parts to PIC12F617-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F617-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F617-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F617-E/MS fall under?
The PIC12F617-E/MS is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC12F617-E/MS when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F617-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F617-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F617-E/MS have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for PIC12F617-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F617-E/MS often in real-time on the comparison pages.
What if I can't find stock of PIC12F617-E/MS?
You can fill out our help required form which you can use to request a quote for PIC12F617-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.