Status: | Active |
---|---|
Series: | PIC12F615 |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
1,712
in stock
|
Buy Now | |
Microchip Technology
from US$0.90
|
5,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
1,158
in stock
|
Buy Now | |
element14
from US$1.25
|
1,158
in stock
|
Buy Now | |
Farnell
from US$1.24
|
1,158
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
550
in stock
|
Buy Now | |
Schukat Electronic
from US$1.41
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
24
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Flash Program Memory |
Internal 4/8MHz oscillator |
Comparator with hysterisis (user configurable) |
Mid-Range core with 35 Instruction, 8 Stack Levels |
25mA Source/Sink current I/O |
Two 8-bit Timer (TMR0/TMR2) |
One 16-bit Timer (TMR1) |
Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Enhanced Capture Compare PWM (Pulse Width Modulation) |
Wide Operating Voltage (2.0V – 5.5V) |
High Voltage PIC12HV615 variant (2.0V – User Defined) with internal shunt regulator |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 1.75 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Max.(V) | 15 |
Operation Voltage Min.(V) | 2 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Errata |
---|
Timer1 Module Data Sheet Errata |
PIC12F609/615/617/PIC12HV609/615 Silicon Errata and Data Sheet Clarification |
Application Notes |
---|
AN1035 - Designing with HV Microcontrollers |
AN1074 Setup - Software PWM Generation for LED Dimming and RGB Color Applications |
AN1178 - Intelligent Fan Control |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC12F609/12F615/16F610/16F616/ PIC12HV609/12HV615/16HV610/16HV616 MemoryProgram |
Supporting Collateral |
---|
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
N/A | Microchip Technology |
Micro,PIC,1.8KB Fl,DIP8,PIC12F615-I/P | RS |
8 Bit Microcontroller, Flash, Pic12F6Xx, 20 Mhz, 1.75 Kb, 64 Byte, 8, Dip Rohs Compliant: Yes |Microchip PIC12F615-I/P | Newark Electronics |
MCU, 8BIT, PIC12, 20MHZ, DIP-8 | element14 |
IC: PIC microcontroller | Transfer Multisort Elektronik |
1Kx14 Flash 6I/O 20MHz DIP8 | Schukat Electronic |
Microchip PIC12F615-I/P Microcontroller 8-bit DIP8 | Rapid Electronics |
PIC12F Series 1.75 kB Flash 64 B SRAM Through Hole 8-Bit Microcontroller -PDIP-8 | Future Electronics |
MCU 8-Bit PIC12 PIC RISC 1.75KB Flash 2.5V/3.3V/5V 8-Pin PDIP Tube | Avnet America |
8-Pin, 1.75KB Flash, 64B RAM, 6 I/O, 8MHz Internal Oscillator | Microchip Technology Inc. PIC12F615-I/P | RS Americas |
Where can I find additional details, specifications and documents for a PIC12F615-I/P?
Additional datasheets, footprints and schematics for PIC12F615-I/P are listed on our Part Details page. You can also find images and similar parts to PIC12F615-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F615-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F615-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F615-I/P fall under?
The PIC12F615-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC12F615-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F615-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F615-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F615-I/P have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for PIC12F615-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F615-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC12F615-I/P?
You can fill out our help required form which you can use to request a quote for PIC12F615-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.