Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flash Program Memory |
Internal 4/8MHz oscillator |
Comparator with hysterisis (user configurable) |
Mid-Range core with 35 Instruction, 8 Stack Levels |
25mA Source/Sink current I/O |
Two 8-bit Timer (TMR0/TMR2) |
One 16-bit Timer (TMR1) |
Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Enhanced Capture Compare PWM (Pulse Width Modulation) |
Wide Operating Voltage (2.0V u2013 5.5V) |
High Voltage PIC12HV615 variant (2.0V u2013 User Defined) with internal shunt regulator |
Family | Mid-Range 8-bit |
---|---|
Part Family | PIC16F61x |
Part Prefix | PIC12F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 5 |
Program Memory Type | Flash |
Program Memory Size (KB) | 1.75 |
Program Memory Size (KWords) | 1 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 64 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 15 |
Max I/O Pins | 6 |
Pin Count | 8 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 4 MHz, 8 MHz |
Number of Comparators | 1 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Sampling Rate (ksps) | 30 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
ShuntReg | Yes |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Enhanced Capture/Compare/PWM (ECCP) | 1 |
Motor Control PWM Channels | 2 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
InstructionWord | 14 |
Temperature Range | -40C to +150C |
PIC12F615-H/MS,8bit PIC Microcontroller,20MHz,1024x14 words Flash,8-Pin MSOP | Microchip Technology Inc. PIC12F615-H/MS | RS Americas |
MCU, 8BIT, 20MHZ, MSOP-8 | Farnell |
Mcu, 8Bit, 20Mhz, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a PIC12F615-H/MS?
Additional datasheets, footprints and schematics for PIC12F615-H/MS are listed on our Part Details page. You can also find images and similar parts to PIC12F615-H/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F615-H/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F615-H/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F615-H/MS fall under?
The PIC12F615-H/MS is listed under PIC12F615.
Can I view similar or alternative parts?
You can view similar parts to PIC12F615-H/MS when available in the PIC12F615 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F615-H/MS you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F615-H/MS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC12F615-H/MS have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for PIC12F615-H/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F615-H/MS often in real-time on the comparison pages.
What if I can't find stock of PIC12F615-H/MS?
You can fill out our help required form which you can use to request a quote for PIC12F615-H/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.