Status: | Active |
---|---|
Series: | PIC10F204 |
RoHS: | Compliant |
Available in either SOT-23 or 2x3 DFN packaging |
Precision 4 MHz internal oscillator |
Baseline Core with 33 Instructions, 2 Stack Levels |
All single-cycle Instructions except for program branches which are two cycles |
12-bit wide instructions |
8-bit wide data path |
Comparator |
25 mA source/sink current I/O |
Low power (100nA) sleep current |
One 8-bit timer (TMR0) |
Watchdog timer (WDT) |
In Circuit Serial Programmingâ„¢ (ICSPâ„¢) capability |
In-Circuit debugging support |
Programmable code protection |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 0.375 |
CPU Speed (MIPS/DMIPS) | 1 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 6 |
Low Power | No |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Board Design Files |
---|
PIC10F2XX Universal Programmer Adapter Pin 1 Guide |
PIC10F2XX Hobby Kit Pin 1 Guide |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC10F200/202/204/206 Memory Programming Specification |
Supporting Collateral |
---|
Understanding Reset Events on the PIC10F20X |
Detecting Multiple Voltages Using the PIC10F204/206 Comparator |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
N/A | Microchip Technology |
PIC10F Series 384 B Flash 16 B RAM SMT 8-Bit Microcontroller - DIP-8 | Future Electronics |
MCU 8-bit PIC10 PIC RISC 384byte Flash 2.5V/3.3V/5V 8-Pin PDIP Tube | Avnet America |
384B Flash, 16B RAM, 4 I/O, Comparator | Microchip Technology Inc. PIC10F204-E/P | RS Americas |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC10F204-E/P?
Additional datasheets, footprints and schematics for PIC10F204-E/P are listed on our Part Details page. You can also find images and similar parts to PIC10F204-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC10F204-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC10F204-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC10F204-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC10F204-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC10F204-E/P have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PIC10F204-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC10F204-E/P often in real-time on the comparison pages.
What if I can't find stock of PIC10F204-E/P?
You can fill out our help required form which you can use to request a quote for PIC10F204-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.