Status: | Active |
---|---|
Series: | pic10f200 |
RoHS: | Compliant |
The PIC10F200 is a low-cost, high-performance, 8-bit, fullystatic, Flash-based CMOS microcontroller. It employs a RISC architecture with only 33 single-word/ single-cycle instructions. All instructions are single cycle (1 µs) except for program branches, which take two cycles. It delivers performance in an order of magnitude higher than competitors in the same price category. The easy-to-use and easy to remember instruction set reduces development time significantly.
8-bit wide data path |
25 mA source/sink current I/O |
Low power (100nA) sleep current |
One 8-bit timer (TMR0) |
Watchdog timer (WDT) |
In Circuit Serial Programmingâ„¢ (ICSPâ„¢) capability |
In-Circuit debugging support |
Programmable code protection |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 0.375 |
CPU Speed (MIPS/DMIPS) | 1 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 6 |
Low Power | No |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Bag (3000) |
Board Design Files |
---|
PIC10F2XX Universal Programmer Adapter Pin 1 Guide |
PIC10F2XX Hobby Kit Pin 1 Guide |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Intelligent Lighting Solutions Brochure |
Baseline PIC® Microcontrollers Product Overview |
Corporate Product Selector Guide |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC10F200/202/204/206 Memory Programming Specification |
Supporting Collateral |
---|
Understanding Reset Events on the PIC10F20X |
Detecting Multiple Voltages Using the PIC10F204/206 Comparator |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
User Guides |
---|
MPLAB XC8 C Compiler Legacy User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.047333 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
N/A | Microchip Technology |
MCU 8-bit PIC10 PIC RISC 384byte Flash 2.5V/3.3V/5V 6-Pin SOT-23 Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC10F200-I/OT?
Additional datasheets, footprints and schematics for PIC10F200-I/OT are listed on our Part Details page. You can also find images and similar parts to PIC10F200-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC10F200-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC10F200-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC10F200-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC10F200-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC10F200-I/OT have stock available?
Authorised distributors including Microchip Technology, Avnet America and Avnet Silica have stock available or on a lead time for PIC10F200-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC10F200-I/OT often in real-time on the comparison pages.
What if I can't find stock of PIC10F200-I/OT?
You can fill out our help required form which you can use to request a quote for PIC10F200-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.