Status: | Unknown |
---|---|
Series: | PIB02 Series |
RoHS: | Compliant |
Product Range | PIB02 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | Socket |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
RoHS Compliant | Yes |
E-Mech Current Monitor Relay,SPDT, Panel | RS |
Voltage Monitoring Relay, Spdt, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a PIB02CB23150MV?
Additional datasheets, footprints and schematics for PIB02CB23150MV are listed on our Part Details page. You can also find images and similar parts to PIB02CB23150MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIB02CB23150MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIB02CB23150MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIB02CB23150MV fall under?
The PIB02CB23150MV is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to PIB02CB23150MV when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIB02CB23150MV you can contact the distributor directly for product support, shipping queries etc.
Is the PIB02CB23150MV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PIB02CB23150MV have stock available?
Authorised distributors including RS, Chip One Stop and Newark Electronics have stock available or on a lead time for PIB02CB23150MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIB02CB23150MV often in real-time on the comparison pages.
What if I can't find stock of PIB02CB23150MV?
You can fill out our help required form which you can use to request a quote for PIB02CB23150MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.