Status: | Unknown |
---|---|
Series: | PIB01 Series |
RoHS: | Compliant |
Product Range | PIB01 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | Socket |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Carry Current | 5A |
RoHS Compliant | Yes |
Relay, Current Sensing, Spdt, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a PIB01CB235A?
Additional datasheets, footprints and schematics for PIB01CB235A are listed on our Part Details page. You can also find images and similar parts to PIB01CB235A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIB01CB235A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIB01CB235A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIB01CB235A fall under?
The PIB01CB235A is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to PIB01CB235A when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIB01CB235A you can contact the distributor directly for product support, shipping queries etc.
Is the PIB01CB235A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PIB01CB235A have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PIB01CB235A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIB01CB235A often in real-time on the comparison pages.
What if I can't find stock of PIB01CB235A?
You can fill out our help required form which you can use to request a quote for PIB01CB235A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.