Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCI Express Base Spec | PCIe 2.0 |
---|---|
Digital IC Case | QFN |
No. of Pins | 136Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | No |
PCIe2 Packet Switch 136-Pin aQFN Tray | Avnet America |
Where can I find additional details, specifications and documents for a PI7C9X2G608ELBZXAE.?
Additional datasheets, footprints and schematics for PI7C9X2G608ELBZXAE. are listed on our Part Details page. You can also find images and similar parts to PI7C9X2G608ELBZXAE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PI7C9X2G608ELBZXAE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PI7C9X2G608ELBZXAE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PI7C9X2G608ELBZXAE. fall under?
The PI7C9X2G608ELBZXAE. is listed under Semiconductors - ICs > Drivers & Interfaces > PCI / PCIe Devices.
Can I view similar or alternative parts?
You can view similar parts to PI7C9X2G608ELBZXAE. when available in the PCI / PCIe Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PI7C9X2G608ELBZXAE. you can contact the distributor directly for product support, shipping queries etc.
Is the PI7C9X2G608ELBZXAE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PI7C9X2G608ELBZXAE. have stock available?
Authorised distributors including Avnet America and Avnet Silica have stock available or on a lead time for PI7C9X2G608ELBZXAE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PI7C9X2G608ELBZXAE. often in real-time on the comparison pages.
What if I can't find stock of PI7C9X2G608ELBZXAE.?
You can fill out our help required form which you can use to request a quote for PI7C9X2G608ELBZXAE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.