Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Clock IC Type | Fanout Buffer |
---|---|
Frequency | 800MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3.135V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a PI6C48543LE.?
Additional datasheets, footprints and schematics for PI6C48543LE. are listed on our Part Details page. You can also find images and similar parts to PI6C48543LE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PI6C48543LE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PI6C48543LE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PI6C48543LE. fall under?
The PI6C48543LE. is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to PI6C48543LE. when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PI6C48543LE. you can contact the distributor directly for product support, shipping queries etc.
Is the PI6C48543LE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PI6C48543LE. have stock available?
There is no stock from authorised distributors for PI6C48543LE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PI6C48543LE. often in real-time on the comparison pages.
What if I can't find stock of PI6C48543LE.?
You can fill out our help required form which you can use to request a quote for PI6C48543LE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.