Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 180MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 2.5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | No |
Clock Buffer, 180Mhz, -40 To 85Deg C |Diodes Inc. PI6C10804WE | Newark Electronics |
Where can I find additional details, specifications and documents for a PI6C10804WE.?
Additional datasheets, footprints and schematics for PI6C10804WE. are listed on our Part Details page. You can also find images and similar parts to PI6C10804WE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PI6C10804WE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PI6C10804WE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PI6C10804WE. fall under?
The PI6C10804WE. is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to PI6C10804WE. when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PI6C10804WE. you can contact the distributor directly for product support, shipping queries etc.
Is the PI6C10804WE. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PI6C10804WE. have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for PI6C10804WE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PI6C10804WE. often in real-time on the comparison pages.
What if I can't find stock of PI6C10804WE.?
You can fill out our help required form which you can use to request a quote for PI6C10804WE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.