Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 160MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | No |
Clock Fanout Buffer 10-OUT 20-Pin QSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PI49FCT32805QEX.?
Additional datasheets, footprints and schematics for PI49FCT32805QEX. are listed on our Part Details page. You can also find images and similar parts to PI49FCT32805QEX. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PI49FCT32805QEX. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PI49FCT32805QEX. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PI49FCT32805QEX. fall under?
The PI49FCT32805QEX. is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to PI49FCT32805QEX. when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PI49FCT32805QEX. you can contact the distributor directly for product support, shipping queries etc.
Is the PI49FCT32805QEX. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PI49FCT32805QEX. have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for PI49FCT32805QEX..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PI49FCT32805QEX. often in real-time on the comparison pages.
What if I can't find stock of PI49FCT32805QEX.?
You can fill out our help required form which you can use to request a quote for PI49FCT32805QEX. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.