Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
3,517
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
3,517
in stock
|
Buy Now | |
element14
from US$0.84
|
3,517
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.52
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
MUX/DE-MUX SWITCH, 2 | 1, 3.3V, 8GBPS |
---|---|
RoHS Compliant | YES |
Mux/De-Mux Switch, 2:1, 3.3V, 8Gbps Rohs Compliant: Yes |Diodes Inc. PI3PCIE3212ZBEX | Newark Electronics |
MUX/DE-MUX SWITCH, 2:1, 3.3V, 8GBPS | element14 |
MUX/DE-MUX SWITCH, 2: 1, 3.3V, 8GBPS | Farnell |
Analog Multiplexer Dual 2:1 20-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PI3PCIE3212ZBEX?
Additional datasheets, footprints and schematics for PI3PCIE3212ZBEX are listed on our Part Details page. You can also find images and similar parts to PI3PCIE3212ZBEX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PI3PCIE3212ZBEX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PI3PCIE3212ZBEX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PI3PCIE3212ZBEX fall under?
The PI3PCIE3212ZBEX is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Switches / Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to PI3PCIE3212ZBEX when available in the Switches / Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PI3PCIE3212ZBEX you can contact the distributor directly for product support, shipping queries etc.
Is the PI3PCIE3212ZBEX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PI3PCIE3212ZBEX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PI3PCIE3212ZBEX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PI3PCIE3212ZBEX often in real-time on the comparison pages.
What if I can't find stock of PI3PCIE3212ZBEX?
You can fill out our help required form which you can use to request a quote for PI3PCIE3212ZBEX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.