Status: | Production |
---|---|
Series: | PHY1090 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 3.3V |
---|---|
Gain Bandwidth | 6GHz |
Input Current Min | - |
Input Current Max | 2mA |
Differential Output Voltage | 300mV |
Amplifier Case Style | DIE |
No. of Pins | 22Pins |
Output Resistance | 100kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
MSL | MSL 1 - Unlimited |
10GbE Linear Transimpedance Am | Analog Devices |
TRANSIMPEDANCE AMP, 6GHZ, DIE-22 | Farnell |
Where can I find additional details, specifications and documents for a PHY1090-DS-WR?
Additional datasheets, footprints and schematics for PHY1090-DS-WR are listed on our Part Details page. You can also find images and similar parts to PHY1090-DS-WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHY1090-DS-WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHY1090-DS-WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHY1090-DS-WR fall under?
The PHY1090-DS-WR is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to PHY1090-DS-WR when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHY1090-DS-WR you can contact the distributor directly for product support, shipping queries etc.
Is the PHY1090-DS-WR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for PHY1090-DS-WR have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for PHY1090-DS-WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHY1090-DS-WR often in real-time on the comparison pages.
What if I can't find stock of PHY1090-DS-WR?
You can fill out our help required form which you can use to request a quote for PHY1090-DS-WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.