Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 1kohm |
Product Range | - |
Voltage Rating | 300V |
Resistor Element Material | Thin Film |
Power Rating | 200mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Operating Temperature Max | 215°C |
Operating Temperature Min | -55°C |
Resistor Mounting | Surface Mount Device |
Res, Thin Film, 1K, 0.1%, 0.1W, 2010 | Newark Electronics |
Res Thin Film 2010 1K Ohm 0.1% 1/5W ±15ppm/°C Molded SMD SMD T/R | Avnet America |
RES, 1K, 0.1%, 1K, 2010 | Farnell |
Where can I find additional details, specifications and documents for a PHT2010Y1001BGT?
Additional datasheets, footprints and schematics for PHT2010Y1001BGT are listed on our Part Details page. You can also find images and similar parts to PHT2010Y1001BGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHT2010Y1001BGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHT2010Y1001BGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHT2010Y1001BGT fall under?
The PHT2010Y1001BGT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PHT2010Y1001BGT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHT2010Y1001BGT you can contact the distributor directly for product support, shipping queries etc.
Is the PHT2010Y1001BGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHT2010Y1001BGT have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PHT2010Y1001BGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHT2010Y1001BGT often in real-time on the comparison pages.
What if I can't find stock of PHT2010Y1001BGT?
You can fill out our help required form which you can use to request a quote for PHT2010Y1001BGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.