Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 300kohm |
Product Range | - |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 37.5mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
No. of Pins | 2Pins |
Operating Temperature Max | 215°C |
Operating Temperature Min | -55°C |
Resistor Mounting | Surface Mount Device |
PHT 0603 Y 3003 B G TR E4 | Avnet America |
RES, 300K, 0.1%, 0603 | Farnell |
Where can I find additional details, specifications and documents for a PHT0603Y3003BGT?
Additional datasheets, footprints and schematics for PHT0603Y3003BGT are listed on our Part Details page. You can also find images and similar parts to PHT0603Y3003BGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHT0603Y3003BGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHT0603Y3003BGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHT0603Y3003BGT fall under?
The PHT0603Y3003BGT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PHT0603Y3003BGT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHT0603Y3003BGT you can contact the distributor directly for product support, shipping queries etc.
Is the PHT0603Y3003BGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHT0603Y3003BGT have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for PHT0603Y3003BGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHT0603Y3003BGT often in real-time on the comparison pages.
What if I can't find stock of PHT0603Y3003BGT?
You can fill out our help required form which you can use to request a quote for PHT0603Y3003BGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.