Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0387
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
12,850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
528,753
in stock
|
Buy Now | |
TTI Europe
from US$0.0387
|
321,000
in stock
|
Buy Now | |
element14
from US$0.10
|
283,301
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
267,281
in stock
|
Buy Now | |
Farnell
from US$0.06
|
262,401
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
105,750
in stock
|
Buy Now | |
Conrad
from US$0.21
|
17,279
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
13,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
9,149
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,130
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
21,000
in stock
|
Buy Now | |
Sorelec
-
|
13,000
in stock
|
Buy Now |
Product Range | PH Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2mm |
For Use With | BPH and SPH Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Contacts | 8Contacts |
No. of Rows | 8Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Working Voltage | 100V |
CONNECTOR | Heilind Electronics |
PITCH2.0,2A (AWG#24),100V | TTI Europe |
HOUSING, 8WAY | element14 |
Wire To Board Connector Housing | Newark Electronics |
Detachable connection of cable at printed circuit board The catch bar at casing allows an audible click while plugging. A circular trough at the plug connector allows a reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
PH-2.0mm Receptacle Housing 8 way | RS |
PH Series 8 Position 2 mm Pitch Fully Shrouded Header Connector | Future Electronics |
Plug | Transfer Multisort Elektronik |
Connector Housing | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a PHR-8?
Additional datasheets, footprints and schematics for PHR-8 are listed on our Part Details page. You can also find images and similar parts to PHR-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHR-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHR-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHR-8 fall under?
The PHR-8 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHR-8 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHR-8 you can contact the distributor directly for product support, shipping queries etc.
Is the PHR-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHR-8 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, element14, Newark Electronics and Farnell have stock available or on a lead time for PHR-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHR-8 often in real-time on the comparison pages.
What if I can't find stock of PHR-8?
You can fill out our help required form which you can use to request a quote for PHR-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.