Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0120
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0225
|
100,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.0120
|
634,606
in stock
|
Buy Now | |
element14
from US$0.07
|
570,672
in stock
|
Buy Now | |
Farnell
from US$0.0403
|
556,814
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0465
|
378,243
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0465
|
63,040
in stock
|
Buy Now | |
TTI Europe
from US$0.0206
|
56,000
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
12,300
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
10,132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0440
|
6,258
in stock
|
Buy Now | |
Chip One Stop
from US$0.0431
|
5,768
in stock
|
Buy Now | |
Future Electronics
from US$0.0362
|
2,085
in stock
|
Buy Now | |
Conrad
from US$0.17
|
1,176
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
575
in stock
|
Buy Now | |
Sorelec
-
|
80,000
in stock
|
Buy Now |
Product Range | PH Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 2mm |
For Use With | BPH and SPH Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Contacts | 5Contacts |
No. of Rows | 5Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Working Voltage | 100V |
Wire To Board Connector Housing | Newark Electronics |
HOUSING, WIRE-BOARD, 5WAY, 2MM | element14 |
PH HOUSING CONNECTOR | Heilind Electronics |
PH-2.0mm Receptacle Housing 5 way | RS |
PITCH2.0,2A (AWG#24),100V | TTI Europe |
JST Crimp housing Receptacle / Socket 5 Positions 2mm | Distrelec |
Plug | Transfer Multisort Elektronik |
PH Series 5 Position 2 mm Pitch Fully Shrouded Header Connector | Future Electronics |
Detachable connection of cable at printed circuit board The catch bar at casing allows an audible click while plugging. A circular trough at the plug connector allows a reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
JST PHR-5 5 Way Housing PH Series P2.00mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a PHR-5?
Additional datasheets, footprints and schematics for PHR-5 are listed on our Part Details page. You can also find images and similar parts to PHR-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHR-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHR-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHR-5 fall under?
The PHR-5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHR-5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHR-5 you can contact the distributor directly for product support, shipping queries etc.
Is the PHR-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHR-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS have stock available or on a lead time for PHR-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHR-5 often in real-time on the comparison pages.
What if I can't find stock of PHR-5?
You can fill out our help required form which you can use to request a quote for PHR-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.