Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
446,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
4,506,498
in stock
|
Buy Now | |
element14
from US$0.06
|
4,467,423
in stock
|
Buy Now | |
Farnell
from US$0.0325
|
4,403,833
in stock
|
Buy Now | |
TTI Europe
from US$0.0181
|
2,137,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0359
|
1,126,527
in stock
|
Buy Now | |
Future Electronics
from US$0.0339
|
205,953
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0359
|
187,754
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0264
|
123,232
in stock
|
Buy Now | |
Chip One Stop
from US$0.0123
|
24,654
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
8,400
in stock
|
Buy Now | |
CoreStaff
from US$0.0350
|
8,298
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0450
|
7,725
in stock
|
Buy Now | |
Conrad
from US$0.07
|
1,324
in stock
|
Buy Now | |
Sorelec
-
|
554,000
in stock
|
Buy Now |
Product Range | PH Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2mm |
For Use With | BPH and SPH Series Crimp Contacts |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Contacts | 2Contacts |
No. of Rows | 2Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Working Voltage | 100V |
Wire To Board Connector Housing | Newark Electronics |
HOUSING, 2WAY, 2MM | element14 |
PITCH2.0,2A(AWG#24),100V/CRIMP | TTI Europe |
CONN HOUSING PH 2POS 2MM WHITE | Heilind Electronics |
PH-2.0mm Receptacle Housing 2 way | RS |
PH Series 2 Position 2 mm Pitch Free Hanging Housing Connector | Future Electronics |
Plug | Transfer Multisort Elektronik |
JST Crimp housing Receptacle / Socket 2 Positions 2mm | Distrelec |
JST PHR-2 2 Pole Housing PH Series P2.00mm | Rapid Electronics |
Detachable connection of cable at printed circuit board The catch bar at casing allows an audible click while plugging. A circular trough at the plug connector allows a reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
Where can I find additional details, specifications and documents for a PHR-2?
Additional datasheets, footprints and schematics for PHR-2 are listed on our Part Details page. You can also find images and similar parts to PHR-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHR-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHR-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHR-2 fall under?
The PHR-2 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHR-2 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHR-2 you can contact the distributor directly for product support, shipping queries etc.
Is the PHR-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHR-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Heilind Electronics have stock available or on a lead time for PHR-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHR-2 often in real-time on the comparison pages.
What if I can't find stock of PHR-2?
You can fill out our help required form which you can use to request a quote for PHR-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.