Status: | Unknown |
---|---|
Series: | PH Series |
RoHS: | Unknown |
Prices starting from US$0.0163
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0325
|
125,050
in stock
|
Buy Now | |
element14
from US$0.09
|
547,157
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
522,529
in stock
|
Buy Now | |
Farnell
from US$0.0441
|
503,550
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
57,808
in stock
|
Buy Now | |
Future Electronics
from US$0.0390
|
12,813
in stock
|
Buy Now | |
Distrelec
from US$0.0322
|
11,950
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
9,634
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
7,782
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
1,066
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
605
in stock
|
Buy Now | |
Conrad
from US$0.12
|
273
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
29,000
in stock
|
Buy Now | |
Sorelec
-
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0163
|
-
|
Buy Now |
Product Range | PH Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 2mm |
For Use With | BPH and SPH Series Crimp Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Resistance Max | 10mohm |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
No. of Contacts | 6Contacts |
No. of Rows | 1Rows |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Working Voltage | 100V |
HOUSING, 6WAY | element14 |
Wire-Board Connector, Socket, 6 Position, 2Mm | Newark Electronics |
PH-2.0mm Receptacle Housing 6 way | RS |
CONN HOUSING PH 6POS 2MM WHITE | Heilind Electronics |
PH Series 6 Position 2 mm Pitch Fully Shrouded Header Connector | Future Electronics |
JST Crimp housing Receptacle / Socket 6 Positions 2mm | Distrelec |
JST PHR-6 6 Pole Housing PH Series P2.00mm | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Detachable connection of cable at printed circuit board The catch bar at casing allows an audible click while plugging. A circular trough at the plug connector allows a reverse voltage protection. Can be soldered very well due to pre-tin coating | Conrad |
Connector Housing | Amar Radio Corporation |
PITCH2.0,2A (AWG#24),100V | TTI Europe |
Where can I find additional details, specifications and documents for a PHR-6?
Additional datasheets, footprints and schematics for PHR-6 are listed on our Part Details page. You can also find images and similar parts to PHR-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHR-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHR-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHR-6 fall under?
The PHR-6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHR-6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHR-6 you can contact the distributor directly for product support, shipping queries etc.
Is the PHR-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHR-6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Heilind Electronics have stock available or on a lead time for PHR-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHR-6 often in real-time on the comparison pages.
What if I can't find stock of PHR-6?
You can fill out our help required form which you can use to request a quote for PHR-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.