Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | USI |
Silicon Core Number | WM-N-BM-09-S |
Application Sub Type | Internet of Things (IoT) |
Kit Contents | Development Board WM-N-BM-09-S |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | STM32 |
Core Sub-Architecture | ARM |
Features | Single band 2.4GHz IEEE 802.11b/g/n Supports wireless data rates of up to 65Mbit/s Supports Open WEP WAPI WPA and WPA2-PSK Wi-Fi security modes |
Silicon Family Name | STM32F2xx |
DEV KIT, WIRELESS CONNECTIVITY, IOT | element14 |
Dev Kit, Wireless Connectivity, Iot | Newark Electronics |
Where can I find additional details, specifications and documents for a PHOTONKIT?
Additional datasheets, footprints and schematics for PHOTONKIT are listed on our Part Details page. You can also find images and similar parts to PHOTONKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHOTONKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHOTONKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHOTONKIT fall under?
The PHOTONKIT is listed under Particle Parts.
Can I view similar or alternative parts?
You can view similar parts to PHOTONKIT when available in the Particle Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHOTONKIT you can contact the distributor directly for product support, shipping queries etc.
Is the PHOTONKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHOTONKIT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PHOTONKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHOTONKIT often in real-time on the comparison pages.
What if I can't find stock of PHOTONKIT?
You can fill out our help required form which you can use to request a quote for PHOTONKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.