Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | USI |
Silicon Core Number | WM-N-BM-09-S |
Application Sub Type | Internet of Things (IoT) |
Kit Contents | Development Board WM-N-BM-09-S |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dev Kit, Wireless Connectivity, Iot | Newark Electronics |
DEV KIT, WIRELESS CONNECTIVITY, IOT,PK50 | Farnell |
Where can I find additional details, specifications and documents for a PHNTRAYNOH?
Additional datasheets, footprints and schematics for PHNTRAYNOH are listed on our Part Details page. You can also find images and similar parts to PHNTRAYNOH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHNTRAYNOH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHNTRAYNOH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHNTRAYNOH fall under?
The PHNTRAYNOH is listed under Particle Parts.
Can I view similar or alternative parts?
You can view similar parts to PHNTRAYNOH when available in the Particle Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHNTRAYNOH you can contact the distributor directly for product support, shipping queries etc.
Is the PHNTRAYNOH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHNTRAYNOH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PHNTRAYNOH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHNTRAYNOH often in real-time on the comparison pages.
What if I can't find stock of PHNTRAYNOH?
You can fill out our help required form which you can use to request a quote for PHNTRAYNOH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.