Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | USI |
Silicon Core Number | WM-N-BM-09-S |
Application Sub Type | Internet of Things (IoT) |
Kit Contents | Development Board WM-N-BM-09-S |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Dev Kit, Wireless Connectivity, Iot | Newark Electronics |
DEV KIT, WIRELESS CONNECTIVITY, IOT | element14 |
Where can I find additional details, specifications and documents for a PHNTRAYH?
Additional datasheets, footprints and schematics for PHNTRAYH are listed on our Part Details page. You can also find images and similar parts to PHNTRAYH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHNTRAYH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHNTRAYH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHNTRAYH fall under?
The PHNTRAYH is listed under Particle Parts.
Can I view similar or alternative parts?
You can view similar parts to PHNTRAYH when available in the Particle Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHNTRAYH you can contact the distributor directly for product support, shipping queries etc.
Is the PHNTRAYH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHNTRAYH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PHNTRAYH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHNTRAYH often in real-time on the comparison pages.
What if I can't find stock of PHNTRAYH?
You can fill out our help required form which you can use to request a quote for PHNTRAYH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.