Status: | Unknown |
---|---|
Series: | 0T Series |
RoHS: | Unknown |
Prices starting from US$25.01
Distributor | Stock | ||
---|---|---|---|
Sager
from US$25.01
|
-
|
Buy Now |
Product Range | 0T Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Bronze |
Contact Plating | Nickel |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Circular Push Pull Connectors IP68,7P,Key,Free SKT Chrome Plte, FM Sldr | Sager |
Where can I find additional details, specifications and documents for a PHG.0T.307.CLLC50Z?
Additional datasheets, footprints and schematics for PHG.0T.307.CLLC50Z are listed on our Part Details page. You can also find images and similar parts to PHG.0T.307.CLLC50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHG.0T.307.CLLC50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHG.0T.307.CLLC50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHG.0T.307.CLLC50Z fall under?
The PHG.0T.307.CLLC50Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHG.0T.307.CLLC50Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHG.0T.307.CLLC50Z you can contact the distributor directly for product support, shipping queries etc.
Is the PHG.0T.307.CLLC50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHG.0T.307.CLLC50Z have stock available?
Authorised distributors including Sager have stock available or on a lead time for PHG.0T.307.CLLC50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHG.0T.307.CLLC50Z often in real-time on the comparison pages.
What if I can't find stock of PHG.0T.307.CLLC50Z?
You can fill out our help required form which you can use to request a quote for PHG.0T.307.CLLC50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.