Status: | Unknown |
---|---|
Series: | TT Series |
RoHS: | Unknown |
Product Range | TT Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
Connector Body Material | Brass Body |
Connector Body Plating | Chrome |
Contact Material | Bronze |
Contact Plating | Nickel |
SVHC | No SVHC (07-Jul-2017) |
PUSH PULL, TT SERIES, CABLE MOUNT RECEPT | RS |
INDUSTRIAL CIRCULAR, RCPT, 4POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a PHG.TT.304.CLLC31Z?
Additional datasheets, footprints and schematics for PHG.TT.304.CLLC31Z are listed on our Part Details page. You can also find images and similar parts to PHG.TT.304.CLLC31Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHG.TT.304.CLLC31Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHG.TT.304.CLLC31Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHG.TT.304.CLLC31Z fall under?
The PHG.TT.304.CLLC31Z is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHG.TT.304.CLLC31Z when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHG.TT.304.CLLC31Z you can contact the distributor directly for product support, shipping queries etc.
Is the PHG.TT.304.CLLC31Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHG.TT.304.CLLC31Z have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for PHG.TT.304.CLLC31Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHG.TT.304.CLLC31Z often in real-time on the comparison pages.
What if I can't find stock of PHG.TT.304.CLLC31Z?
You can fill out our help required form which you can use to request a quote for PHG.TT.304.CLLC31Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.