PHE840MZ7100MF11R06L2 Capacitors by KEMET

CAPACITOR POLYPROPYLENE PP FILM 1UF, 280V, 20%, RADIAL

Status: Unknown
Series: PHE840M Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for Newark
Newark
from US$1.59
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Suppression Class X2
Product Range PHE840M Series
Voltage Rating X 280V
Dielectric Type Metallized PP
Capacitance Tolerance ± 20%
RoHS Compliant Yes

Alternative Descriptions

Capacitor Polypropylene Pp Film 1Uf, 280V, 20%, Radial | Newark Electronics
Capacitor | RS Americas
Safety Capacitor, 1 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PHE840MZ7100MF11R06L2?

Additional datasheets, footprints and schematics for PHE840MZ7100MF11R06L2 are listed on our Part Details page. You can also find images and similar parts to PHE840MZ7100MF11R06L2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PHE840MZ7100MF11R06L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE840MZ7100MF11R06L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PHE840MZ7100MF11R06L2 fall under?

The PHE840MZ7100MF11R06L2 is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.

Can I view similar or alternative parts?

You can view similar parts to PHE840MZ7100MF11R06L2 when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PHE840MZ7100MF11R06L2 you can contact the distributor directly for product support, shipping queries etc.

Is the PHE840MZ7100MF11R06L2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PHE840MZ7100MF11R06L2 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for PHE840MZ7100MF11R06L2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PHE840MZ7100MF11R06L2 often in real-time on the comparison pages.

What if I can't find stock of PHE840MZ7100MF11R06L2?

You can fill out our help required form which you can use to request a quote for PHE840MZ7100MF11R06L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay