PHE450MB6100JR06 KEMET Parts by KEMET

CAP 0.1UF 630V FILM RADIAL

Status: Unknown
Series: PHE450 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.55
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.74
600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.76
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.61
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 630V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 5%
Product Range PHE450 Series
Capacitor Case Style Radial Box
Capacitor Terminals Radial Leaded
Lead Spacing 15mm
Operating Temperature Min -55°C
Operating Temperature Max 105°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Cap, 0.1Uf, 630V, Film, Radial | Newark Electronics
Film Capacitor, 0.1 uF, 400 V, 630 V, ± 5%, Double Metallized PP, Radial Box - 2 Pin | Avnet America
KEMET Capacitor, Radial, 100nF, 300VAC, 630VDC, 5% | Distrelec
FILM CAPACITOR | Richardson RFPD
Film Capacitor, 0.1 uF, 400 V, 630 V, � 5%, Double Metallized PP, Radial Box - 2 Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PHE450MB6100JR06?

Additional datasheets, footprints and schematics for PHE450MB6100JR06 are listed on our Part Details page. You can also find images and similar parts to PHE450MB6100JR06 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PHE450MB6100JR06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE450MB6100JR06 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PHE450MB6100JR06 fall under?

The PHE450MB6100JR06 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to PHE450MB6100JR06 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PHE450MB6100JR06 you can contact the distributor directly for product support, shipping queries etc.

Is the PHE450MB6100JR06 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PHE450MB6100JR06 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Avnet Asia and Distrelec have stock available or on a lead time for PHE450MB6100JR06.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PHE450MB6100JR06 often in real-time on the comparison pages.

What if I can't find stock of PHE450MB6100JR06?

You can fill out our help required form which you can use to request a quote for PHE450MB6100JR06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay