Status: | Unknown |
---|---|
Series: | PHE450 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
4,145
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.047µF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | PHE450 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Radial polyprop cap,47nF 630V 15mm | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
PHE450 47nF Polypropylene Film Capacitor 400 V ac, 630 V dc +/-5% | KEMET PHE450MB5470JR06 | RS Americas |
CAP, 0.047UF, 630V, FILM, RADIAL | Farnell |
Film Capacitor, 0.047 uF, 400 V, 630 V, � 5%, Double Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE450MB5470JR06?
Additional datasheets, footprints and schematics for PHE450MB5470JR06 are listed on our Part Details page. You can also find images and similar parts to PHE450MB5470JR06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE450MB5470JR06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE450MB5470JR06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE450MB5470JR06 fall under?
The PHE450MB5470JR06 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHE450MB5470JR06 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE450MB5470JR06 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE450MB5470JR06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE450MB5470JR06 have stock available?
Authorised distributors including RS, TTI Europe, Transfer Multisort Elektronik, Chip One Stop and RS Americas have stock available or on a lead time for PHE450MB5470JR06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE450MB5470JR06 often in real-time on the comparison pages.
What if I can't find stock of PHE450MB5470JR06?
You can fill out our help required form which you can use to request a quote for PHE450MB5470JR06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.