Status: | Unknown |
---|---|
Series: | PHE450 Series |
RoHS: | Unknown |
Capacitance | 0.18µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | PHE450 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Film Capacitors 400V 0.18uF 5% LS=15mm | Rapid Electronics |
Film Capacitor, 0.18 uF, 250 V, 400 V, ± 5%, Double Metallized PP, Radial Box - 2 Pin | Avnet America |
Where can I find additional details, specifications and documents for a PHE450KB6180JR06?
Additional datasheets, footprints and schematics for PHE450KB6180JR06 are listed on our Part Details page. You can also find images and similar parts to PHE450KB6180JR06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE450KB6180JR06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE450KB6180JR06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE450KB6180JR06 fall under?
The PHE450KB6180JR06 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHE450KB6180JR06 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE450KB6180JR06 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE450KB6180JR06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE450KB6180JR06 have stock available?
Authorised distributors including Rapid Electronics and Avnet America have stock available or on a lead time for PHE450KB6180JR06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE450KB6180JR06 often in real-time on the comparison pages.
What if I can't find stock of PHE450KB6180JR06?
You can fill out our help required form which you can use to request a quote for PHE450KB6180JR06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.