Status: | Unknown |
---|---|
Series: | PHD Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
4,350
in stock
|
Buy Now | |
CoreStaff
from US$0.14
|
2,660
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
2,272
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
2,203
in stock
|
Buy Now | |
element14
from US$0.29
|
2,203
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,203
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
530
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
200
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
8,400
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | PHD Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
PHD Series 2mm crimp socket housing, 18P | RS |
Connector | Heilind Electronics |
Wire-To-Board Connector, Phd Series, Crimp, Receptacle, 18, 2 Mm, Tin Plated Contacts Rohs Compliant: Yes |Jst (Japan Solderless Terminals) PHDR-18VS | Newark Electronics |
HOUSING, PHD 18WAY 2MM DUAL ROW | element14 |
PHD Connector | Amar Radio Corporation |
Connector, 2.0mm Pitch, Double-Row Construction, Stable Contact Performance, Fully Shrouded Header | Future Electronics |
Where can I find additional details, specifications and documents for a PHDR-18VS?
Additional datasheets, footprints and schematics for PHDR-18VS are listed on our Part Details page. You can also find images and similar parts to PHDR-18VS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHDR-18VS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHDR-18VS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHDR-18VS fall under?
The PHDR-18VS is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHDR-18VS when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHDR-18VS you can contact the distributor directly for product support, shipping queries etc.
Is the PHDR-18VS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHDR-18VS have stock available?
Authorised distributors including RS, CoreStaff, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for PHDR-18VS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHDR-18VS often in real-time on the comparison pages.
What if I can't find stock of PHDR-18VS?
You can fill out our help required form which you can use to request a quote for PHDR-18VS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.