Status: | Unknown |
---|---|
Series: | PHD Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
174,698
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
241,689
in stock
|
Buy Now | |
element14
from US$0.17
|
232,943
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
66,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
28,557
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
21,952
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
12,149
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
4,759
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
2,051
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
1,815
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
900
in stock
|
Buy Now | |
Conrad
from US$0.59
|
342
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
16,020
in stock
|
Buy Now |
Product Range | PHD Series |
---|---|
Gender | Receptacle |
No. of Positions | 10Positions |
Pitch Spacing | 2mm |
For Use With | SPHD Series Socket Contacts |
Connector Type | Wire to Board |
No. of Rows | 2 |
RoHS Compliant | Yes |
Connector, Housing, Socket, 2Mm, 10 Position | Newark Electronics |
HOUSING, CRIMP, RECEPTACLE, 2MM, 10WAY | element14 |
PITCH2.0,3A (AWG#22),250V | TTI Europe |
CONNECTOR | Heilind Electronics |
PHD Series 10 Position 2.0 mm Dual Row Wire to Board Socket | Future Electronics |
JST Crimp housing Receptacle / Socket 10 Positions 2mm | Distrelec |
Plug | Transfer Multisort Elektronik |
2-row, detachable connection of cable to PCB. The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
PHD Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a PHDR-10VS?
Additional datasheets, footprints and schematics for PHDR-10VS are listed on our Part Details page. You can also find images and similar parts to PHDR-10VS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHDR-10VS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHDR-10VS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHDR-10VS fall under?
The PHDR-10VS is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to PHDR-10VS when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHDR-10VS you can contact the distributor directly for product support, shipping queries etc.
Is the PHDR-10VS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PHDR-10VS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Heilind Electronics have stock available or on a lead time for PHDR-10VS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHDR-10VS often in real-time on the comparison pages.
What if I can't find stock of PHDR-10VS?
You can fill out our help required form which you can use to request a quote for PHDR-10VS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.