Status: | Unknown |
---|---|
Series: | PHD Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
43,383
in stock
|
Buy Now | |
element14
from US$0.16
|
54,222
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
47,112
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
24,000
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
5,139
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,028
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
905
in stock
|
Buy Now | |
Conrad
from US$0.51
|
332
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
12,020
in stock
|
Buy Now |
Product Range | PHD Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2mm |
For Use With | SPHD Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
HOUSING, CRIMP, RECEPTACLE, 2MM, 8WAY | element14 |
Rcpt Housing, 8Pos, Pa 66, White | Newark Electronics |
PITCH2.0,3A,250V,AWG#28-22 | TTI Europe |
| Heilind Electronics |
8 Position 2 Row 2 mm 24 AWG Top Entry Shrouded Header | Future Electronics |
2-row, detachable connection of cable to PCB. The catch bar casing allows an audible click when plugging in. A circular trough at the pin header ensures reverse voltage protection. Can be easily soldered thanks to pre-tinned pin header. | Conrad |
PHD Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a PHDR-08VS?
Additional datasheets, footprints and schematics for PHDR-08VS are listed on our Part Details page. You can also find images and similar parts to PHDR-08VS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHDR-08VS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHDR-08VS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHDR-08VS fall under?
The PHDR-08VS is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHDR-08VS when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHDR-08VS you can contact the distributor directly for product support, shipping queries etc.
Is the PHDR-08VS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHDR-08VS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and CoreStaff have stock available or on a lead time for PHDR-08VS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHDR-08VS often in real-time on the comparison pages.
What if I can't find stock of PHDR-08VS?
You can fill out our help required form which you can use to request a quote for PHDR-08VS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.