PH9400.655NLT Pulse Electronics Parts by Pulse Electronics

ISOLATION TRANSFORMER 6:5:5 6.48MH

Status: Unknown
Series: PH9400 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.47

Distributor Stock
Logo for Farnell
Farnell
from US$3.05
274
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
274
in stock
Buy Now
Logo for element14
element14
from US$2.95
274
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.01
-
Buy Now
Logo for Sager
Sager
from US$2.07
-
Buy Now

Specifications

Inductance 6.48mH
Product Range PH9400 Series

Alternative Descriptions

Isolation Transformer, 6:5:5, 6.48Mh | Newark Electronics
ISOLATION TRANSFORMER, 6:5:5, 6.48MH | element14
ISOLATION TRANSFORMER, 6: 5: 5, 6.48MH | Farnell
High Isolation Gate Drive Transformer 6:5:5 4000Vrms 2.2Ohm Prim DCR 2.5Ohm Sec DCR 375Vus Surface Mount T/R | Avnet America
Pulse Transformers 6.48mH Iso 4kV Iso 6:5:5 275Vus | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PH9400.655NLT?

Additional datasheets, footprints and schematics for PH9400.655NLT are listed on our Part Details page. You can also find images and similar parts to PH9400.655NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PH9400.655NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9400.655NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PH9400.655NLT fall under?

The PH9400.655NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PH9400.655NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PH9400.655NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PH9400.655NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PH9400.655NLT have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for PH9400.655NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PH9400.655NLT often in real-time on the comparison pages.

What if I can't find stock of PH9400.655NLT?

You can fill out our help required form which you can use to request a quote for PH9400.655NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay